AVX Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NC20K00103JBA NC20K00103JBA

Description
Manufacturer: AVX Corporation Win Source Part Number: 209044-NC20K00103JBA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3630K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: 1206 (3216 Metric) Maximum Power Dissipation: 240mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 209044-NC20K00103JBA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3630K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: 1206 (3216 Metric) Maximum Power Dissipation: 240mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NC20K00103JBA - 209044-NC20K00103JBA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NC20K00103JBA
209044-NC20K00103JBA
Temperature Sensors - Temperature Sensors - NTC Thermistors - NC20K00103JBA 209044-NC20K00103JBA
Manufacturer: AVX Corporation Win Source Part Number: 209044-NC20K00103JBA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3630K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: 1206 (3216 Metric) Maximum Power Dissipation: 240mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 209044-NC20K00103JBA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/85: 3630K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Dimension: 1206 (3216 Metric)
Maximum Power Dissipation: 240mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NC20K00103JBA - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NC20K00103JBA
NTC Thermistors NC20K00103JBA
THERMISTOR NTC 10KOHM 3630K 1206

THERMISTOR NTC 10KOHM 3630K 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 209044-NC20K00103JBA NC20K00103JBA
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NC20K00103JBA NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1304ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1067686-KP216H1416XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 8-SMD Module
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
3 suppliers
Line sensors, For spectrophotometry - S3921-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details