Kyocera Corporation NTC Thermistors NC20J00472KBA

Description
THERM NTC 4.7KOHM 3480K 1206
Request a Quote Datasheet
Description
THERM NTC 4.7KOHM 3480K 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 478-NC20J00472KBADKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 4.7KOHM 3480K 1206

THERM NTC 4.7KOHM 3480K 1206

Buy Now Datasheet
NTC Thermistors - 478-NC20J00472KBACT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NC20J00472KBACT-ND
NTC Thermistors 478-NC20J00472KBACT-ND
THERM NTC 4.7KOHM 3480K 1206

THERM NTC 4.7KOHM 3480K 1206

Buy Now Datasheet
NTC Thermistors - 478-NC20J00472KBATR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NC20J00472KBATR-ND
NTC Thermistors 478-NC20J00472KBATR-ND
NTC Thermistor 4.7k 1206 (3216 Metric)

NTC Thermistor 4.7k 1206 (3216 Metric)

Buy Now Datasheet
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx - 53J7180 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx
53J7180
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx 53J7180
NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:4.7kohm; Product Range:NC20 Series; Thermistor Mounting:SMD; Beta Value (K):3480K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:SMD; No. of Pins:2Pins RoHS Compliant: Yes

NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:4.7kohm; Product Range:NC20 Series; Thermistor Mounting:SMD; Beta Value (K):3480K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:SMD; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 478-NC20J00472KBADKR-ND 53J7180
Product Name NTC Thermistors Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Discrete NTC - GA100KF3975DPGN - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 250 C (-40 to 482 F)
Length 1.57 inch (40 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
Thermistor ICs - 8133574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 2 ±% Full Scale
Thermal Time Constant 10 sec, in air
View Details