AVX Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NC12M00223KBA NC12M00223KBA

Description
Manufacturer: AVX Corporation Win Source Part Number: 059835-NC12M00223KBA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/85: 3950K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 120mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 059835-NC12M00223KBA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/85: 3950K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 120mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NC12M00223KBA - 059835-NC12M00223KBA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NC12M00223KBA
059835-NC12M00223KBA
Temperature Sensors - Temperature Sensors - NTC Thermistors - NC12M00223KBA 059835-NC12M00223KBA
Manufacturer: AVX Corporation Win Source Part Number: 059835-NC12M00223KBA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/85: 3950K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 120mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 059835-NC12M00223KBA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 22k
Resistance Tolerance: ±10%
B Value Tolerance: ±3%
B25/85: 3950K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Dimension: 0805 (2012 Metric)
Maximum Power Dissipation: 120mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 059835-NC12M00223KBA
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NC12M00223KBA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375888-A1193LUBTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 2-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Analog and Digital Output - 2952-TSIC506FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W3B6 B0 - TLE493D-W3B6 B0 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details