Kyocera Corporation NTC Thermistors NC12KC0820JBB

Description
THERMISTOR NTC 82OHM 3470K 0805
Request a Quote Datasheet
Description
THERMISTOR NTC 82OHM 3470K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 478-NC12KC0820JBBTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NC12KC0820JBBTR-ND
NTC Thermistors 478-NC12KC0820JBBTR-ND
THERMISTOR NTC 82OHM 3470K 0805

THERMISTOR NTC 82OHM 3470K 0805

Buy Now Datasheet
NTC Thermistors - 478-NC12KC0820JBBCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NC12KC0820JBBCT-ND
NTC Thermistors 478-NC12KC0820JBBCT-ND
THERMISTOR NTC 82OHM 3470K 0805

THERMISTOR NTC 82OHM 3470K 0805

Buy Now Datasheet
NTC Thermistors - 478-NC12KC0820JBBDKR-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 82OHM 3470K 0805

THERMISTOR NTC 82OHM 3470K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 478-NC12KC0820JBBTR-ND
Product Name NTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
Thermistor ICs - 2161444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
Thermistors - 1624354-2 - TE Connectivity
Specs
Resistance (@25°C) 2000 ohms
View Details