Kyocera Corporation NTC Thermistors NB20L00153JBA

Description
NTC Thermistor 15k 1206 (3216 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 15k 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 478-NB20L00153JBATR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NB20L00153JBATR-ND
NTC Thermistors 478-NB20L00153JBATR-ND
NTC Thermistor 15k 1206 (3216 Metric)

NTC Thermistor 15k 1206 (3216 Metric)

Buy Now Datasheet
NTC Thermistors - 478-NB20L00153JBADKR-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 15KOHM 3790K 1206

THERMISTOR NTC 15KOHM 3790K 1206

Buy Now Datasheet
NTC Thermistors - 478-NB20L00153JBACT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NB20L00153JBACT-ND
NTC Thermistors 478-NB20L00153JBACT-ND
THERMISTOR NTC 15KOHM 3790K 1206

THERMISTOR NTC 15KOHM 3790K 1206

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 478-NB20L00153JBATR-ND
Product Name NTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624349-1 - TE Connectivity
Specs
Resistance (@25°C) 1000 ohms
View Details
2 suppliers
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details