AVX Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NB12MC0332JBA NB12MC0332JBA

Description
Manufacturer: AVX Corporation Win Source Part Number: 209025-NB12MC0332JBA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 3.3k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3910K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 120mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 209025-NB12MC0332JBA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 3.3k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3910K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 120mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NB12MC0332JBA - 209025-NB12MC0332JBA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NB12MC0332JBA
209025-NB12MC0332JBA
Temperature Sensors - Temperature Sensors - NTC Thermistors - NB12MC0332JBA 209025-NB12MC0332JBA
Manufacturer: AVX Corporation Win Source Part Number: 209025-NB12MC0332JBA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 3.3k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3910K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 120mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 209025-NB12MC0332JBA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 3.3k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/85: 3910K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Dimension: 0805 (2012 Metric)
Maximum Power Dissipation: 120mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 209025-NB12MC0332JBA
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NB12MC0332JBA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switches (Solid State) - A1233LK-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 3.5 to 24 volts
View Details
2 suppliers
Temperature & Humidity Sensor ICs - 2333519 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting TO-18
Standards and Certifications RoHS
View Details