AVX Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NB12MC0221JBA NB12MC0221JBA

Description
Manufacturer: AVX Corporation Win Source Part Number: 209024-NB12MC0221JBA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3910K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 120mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 209024-NB12MC0221JBA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3910K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 120mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NB12MC0221JBA - 209024-NB12MC0221JBA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NB12MC0221JBA
209024-NB12MC0221JBA
Temperature Sensors - Temperature Sensors - NTC Thermistors - NB12MC0221JBA 209024-NB12MC0221JBA
Manufacturer: AVX Corporation Win Source Part Number: 209024-NB12MC0221JBA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3910K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 120mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 209024-NB12MC0221JBA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 220
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/85: 3910K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Dimension: 0805 (2012 Metric)
Maximum Power Dissipation: 120mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 209024-NB12MC0221JBA
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NB12MC0221JBA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1575 - 1-FS63LTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S5930-512S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Temperature Sensor Modules - MD-0007 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details