Kyocera Corporation Schottky 45V 5A Diode and Rectifier NA05QSA045

Description
DIODE SCHOTTKY 45V 5A NA Product overview: NA05QSA045 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NA05QSA045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 5A NA Product overview: NA05QSA045 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NA05QSA045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 5A Diode and Rectifier - 280-NA05QSA045 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 5A Diode and Rectifier
280-NA05QSA045
Schottky 45V 5A Diode and Rectifier 280-NA05QSA045
DIODE SCHOTTKY 45V 5A NA Product overview: NA05QSA045 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NA05QSA045 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 5A NA Product overview: NA05QSA045 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NA05QSA045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 478-NA05QSA045-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-NA05QSA045-ND
Single Diodes 478-NA05QSA045-ND
Diode Schottky 45V 5A Surface Mount NA (DO-221BC)

Diode Schottky 45V 5A Surface Mount NA (DO-221BC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NA05QSA045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NA05QSA045
Discrete Semiconductor Products - Diodes - Rectifiers NA05QSA045
DIODE SCHOTTKY 45V 5A NA

DIODE SCHOTTKY 45V 5A NA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-NA05QSA045 478-NA05QSA045-ND NA05QSA045
Product Name Schottky 45V 5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT754,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type FRD - Model: FDRW35S60L - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 35 amps
VRRM 600 volts
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details