Kyocera Corporation Schottky 80V 5 A Diode and Rectifier NA05HSA08

Description
Schottky Diodes & Rectifiers DIODE SCHOTTKY 80V 5 A DO-221B Product overview: NA05HSA08 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 5 A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-NA05HSA08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers DIODE SCHOTTKY 80V 5 A DO-221B Product overview: NA05HSA08 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 5 A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-NA05HSA08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 80V 5 A Diode and Rectifier - 2085-NA05HSA08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80V 5 A Diode and Rectifier
2085-NA05HSA08
Schottky 80V 5 A Diode and Rectifier 2085-NA05HSA08
Schottky Diodes & Rectifiers DIODE SCHOTTKY 80V 5 A DO-221B Product overview: NA05HSA08 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 5 A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-NA05HSA08 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers DIODE SCHOTTKY 80V 5 A DO-221B Product overview: NA05HSA08 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 5 A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-NA05HSA08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1154214-NA05HSA08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1154214-NA05HSA08
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1154214-NA05HSA08
Win Source Part Number: 1154214-NA05HSA08 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 5 A Current - Reverse Leakage @ Vr: 100 µA @ 80 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: DO-221BC, SMA Flat Leads Exposed Pad Supplier Device Package: NA (DO-221BC) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: KYOCERA AVX Other Names: 478-NA05HSA08-ND,125 3-NA05HSA08TR-ND,478 -NA05HSA08,478-NA05H SA08DKR,1253-NA05HSA 08TR,478-NA05HSA08TR ,478-NA05HSA08CT

Win Source Part Number: 1154214-NA05HSA08
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 5 A
Current - Reverse Leakage @ Vr: 100 µA @ 80 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: DO-221BC, SMA Flat Leads Exposed Pad
Supplier Device Package: NA (DO-221BC)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: KYOCERA AVX
Other Names: 478-NA05HSA08-ND,1253-NA05HSA08TR-ND,478-NA05HSA08,478-NA05HSA08DKR,1253-NA05HSA08TR,478-NA05HSA08TR,478-NA05HSA08CT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 2085-NA05HSA08 1154214-NA05HSA08
Product Name Schottky 80V 5 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Reel DO-221BC, SMA Flat Leads Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548773P - RS Components, Ltd.
Specs
Package TO-263AB
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F)
View Details
Rectifier Diode - 1N6643US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details
High-voltage switching diode - BAS19,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers