KYOCERA AVX Components Corporation Capacitor Ceramic 1000Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx MR552X102KRAV

Description
CAPACITOR CERAMIC 1000PF, 200V, X7R, 10%, RAD; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R RoHS Compliant: No
Description
CAPACITOR CERAMIC 1000PF, 200V, X7R, 10%, RAD; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1000Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx - 52M9265 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx
52M9265
Capacitor Ceramic 1000Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx 52M9265
CAPACITOR CERAMIC 1000PF, 200V, X7R, 10%, RAD; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R RoHS Compliant: No

CAPACITOR CERAMIC 1000PF, 200V, X7R, 10%, RAD; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52M9265
Product Name Capacitor Ceramic 1000Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U104M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details