KYOCERA AVX Components Corporation Capacitor Ceramic, 100Pf, 200V, Radial 10%; Capacitance Kyocera Avx MR552X101KRAV

Description
CAPACITOR CERAMIC, 100PF, 200V, RADIAL 10%; Capacitance:100pF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No
Description
CAPACITOR CERAMIC, 100PF, 200V, RADIAL 10%; Capacitance:100pF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 100Pf, 200V, Radial 10%; Capacitance Kyocera Avx - 52M9264 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 100Pf, 200V, Radial 10%; Capacitance Kyocera Avx
52M9264
Capacitor Ceramic, 100Pf, 200V, Radial 10%; Capacitance Kyocera Avx 52M9264
CAPACITOR CERAMIC, 100PF, 200V, RADIAL 10%; Capacitance:100pF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

CAPACITOR CERAMIC, 100PF, 200V, RADIAL 10%; Capacitance:100pF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52M9264
Product Name Capacitor Ceramic, 100Pf, 200V, Radial 10%; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers