AVX Corporation Capacitance Kyocera Avx MR072C104KAA.

Description
Capacitance:0.1µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.16mm; Capacitor Case / Package:Radial Leaded; Product Range:MR Series; Product Diameter:- RoHS Compliant: No
Description
Capacitance:0.1µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.16mm; Capacitor Case / Package:Radial Leaded; Product Range:MR Series; Product Diameter:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 61AC0780 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
61AC0780
Capacitance Kyocera Avx 61AC0780
Capacitance:0.1µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.16mm; Capacitor Case / Package:Radial Leaded; Product Range:MR Series; Product Diameter:- RoHS Compliant: No

Capacitance:0.1µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.16mm; Capacitor Case / Package:Radial Leaded; Product Range:MR Series; Product Diameter:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC0780
Product Name Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details