KYOCERA AVX Components Corporation Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx MR065X334KDA

Description
CAPACITOR CERAMIC 0.33UF, 50V, X7R, 10%, RAD; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: No
Description
CAPACITOR CERAMIC 0.33UF, 50V, X7R, 10%, RAD; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx - 52M9260 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx
52M9260
Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx 52M9260
CAPACITOR CERAMIC 0.33UF, 50V, X7R, 10%, RAD; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 0.33UF, 50V, X7R, 10%, RAD; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52M9260
Product Name Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details