AVX Corporation Multilayer Ceramic Capacitor, Ceralam Mr Series, 0.33 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx MR065C334KTA

Description
Multilayer Ceramic Capacitor, Ceralam MR Series, 0.33 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No
Description
Multilayer Ceramic Capacitor, Ceralam MR Series, 0.33 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Ceralam Mr Series, 0.33 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx - 14J4374 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ceralam Mr Series, 0.33 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
14J4374
Multilayer Ceramic Capacitor, Ceralam Mr Series, 0.33 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx 14J4374
Multilayer Ceramic Capacitor, Ceralam MR Series, 0.33 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, Ceralam MR Series, 0.33 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14J4374
Product Name Multilayer Ceramic Capacitor, Ceralam Mr Series, 0.33 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details