Kyocera Corporation Ceramic Capacitors MR065C224MAAAP2

Description
0.22µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR065C224MAAAP2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR065C224MAAAP2-ND
Ceramic Capacitors MR065C224MAAAP2-ND
0.22µF ±20% 50V Ceramic Capacitor X7R Radial

0.22µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MR065C224MAAAP2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details