Kyocera Corporation Ceramic Capacitors MR065A223FAA

Description
0.022µF ±1% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.022µF ±1% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR065A223FAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR065A223FAA-ND
Ceramic Capacitors MR065A223FAA-ND
0.022µF ±1% 50V Ceramic Capacitor C0G, NP0 Radial

0.022µF ±1% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,22000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,1-% Tol,1+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J3922 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,1-% Tol,1+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J3922
Capacitor,ceramic,22000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,1-% Tol,1+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J3922
Capacitor,Ceramic,22 000pF,50VDC,.5-pF Tol,.5+pf Tol,1-% Tol,1+% Tol,NP0-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,22000pF,50VDC,.5-pF Tol,.5+pf Tol,1-% Tol,1+% Tol,NP0-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR065A223FAA-ND 53J3922
Product Name Ceramic Capacitors Capacitor,ceramic,22000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,1-% Tol,1+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M22U683M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details