KYOCERA AVX Components Corporation Ceramic Capacitors MR061C104KTA

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-MR061C104KTA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-MR061C104KTA-ND
Ceramic Capacitors 478-MR061C104KTA-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Multilayer Ceramic Capacitor, Ceralam Mr Series, 0.1 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 50R7787 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ceralam Mr Series, 0.1 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
50R7787
Multilayer Ceramic Capacitor, Ceralam Mr Series, 0.1 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 50R7787
Multilayer Ceramic Capacitor, Ceralam MR Series, 0.1 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, Ceralam MR Series, 0.1 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - MR061C104KTA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MR061C104KTA
Ceramic Capacitors MR061C104KTA
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site
Capacitors - Ceramic Capacitors - MR061C104KTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MR061C104KTA
Capacitors - Ceramic Capacitors MR061C104KTA
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-MR061C104KTA-ND 50R7787 MR061C104KTA MR061C104KTA
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Ceralam Mr Series, 0.1 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers