KYOCERA AVX Components Corporation Capacitor Ceramic, 0.1Uf, 50V, Radial 10%; Capacitance Kyocera Avx MR055X104KSA

Description
CAPACITOR CERAMIC, 0.1UF, 50V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:-; Lead Spacing:5.08mm; Product Range:Ceralam MR Series RoHS Compliant: No
Description
CAPACITOR CERAMIC, 0.1UF, 50V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:-; Lead Spacing:5.08mm; Product Range:Ceralam MR Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 0.1Uf, 50V, Radial 10%; Capacitance Kyocera Avx - 52M9249 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 50V, Radial 10%; Capacitance Kyocera Avx
52M9249
Capacitor Ceramic, 0.1Uf, 50V, Radial 10%; Capacitance Kyocera Avx 52M9249
CAPACITOR CERAMIC, 0.1UF, 50V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:-; Lead Spacing:5.08mm; Product Range:Ceralam MR Series RoHS Compliant: No

CAPACITOR CERAMIC, 0.1UF, 50V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:-; Lead Spacing:5.08mm; Product Range:Ceralam MR Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52M9249
Product Name Capacitor Ceramic, 0.1Uf, 50V, Radial 10%; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers