KYOCERA AVX Components Corporation Capacitor Ceramic, 0.1Uf, 50V, Radial 10%; Capacitance Kyocera Avx MR055X104KMA

Description
CAPACITOR CERAMIC, 0.1UF, 50V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:-; Lead Spacing:5.08mm; Product Range:Ceralam MR Series RoHS Compliant: No
Description
CAPACITOR CERAMIC, 0.1UF, 50V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:-; Lead Spacing:5.08mm; Product Range:Ceralam MR Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 0.1Uf, 50V, Radial 10%; Capacitance Kyocera Avx - 52M9246 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 50V, Radial 10%; Capacitance Kyocera Avx
52M9246
Capacitor Ceramic, 0.1Uf, 50V, Radial 10%; Capacitance Kyocera Avx 52M9246
CAPACITOR CERAMIC, 0.1UF, 50V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:-; Lead Spacing:5.08mm; Product Range:Ceralam MR Series RoHS Compliant: No

CAPACITOR CERAMIC, 0.1UF, 50V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:-; Lead Spacing:5.08mm; Product Range:Ceralam MR Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52M9246
Product Name Capacitor Ceramic, 0.1Uf, 50V, Radial 10%; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitor - 101C513U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 51000 microF
View Details
4 suppliers