Kyocera Corporation Ceramic Capacitors MR055A470JAA

Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR055A470JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR055A470JAA-ND
Ceramic Capacitors MR055A470JAA-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,47Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J3806 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J3806
Capacitor,ceramic,47Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J3806
Capacitor,Ceramic,47 pF,50VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,NP0-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,47pF,50VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,NP0-TC Code RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - MR055A470JAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MR055A470JAA
Ceramic Capacitors MR055A470JAA
CAP CER 47PF 50V NP0 RADIAL

CAP CER 47PF 50V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MR055A470JAA-ND 53J3806 MR055A470JAA
Product Name Ceramic Capacitors Capacitor,ceramic,47Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details
Ceramic Capacitors - C0603C102J3GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details