Kyocera Corporation Ceramic Capacitors MR055A272KAA

Description
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR055A272KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR055A272KAA-ND
Ceramic Capacitors MR055A272KAA-ND
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,2700Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J3795 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2700Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J3795
Capacitor,ceramic,2700Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J3795
Capacitor,Ceramic,27 00pF,50VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,NP0-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,2700pF,50VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,NP0-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR055A272KAA-ND 53J3795
Product Name Ceramic Capacitors Capacitor,ceramic,2700Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details