KYOCERA AVX Components Corporation Capacitor Ceramic 330Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx MR052X331KDA

Description
CAPACITOR CERAMIC 330PF, 200V, X7R, 10%, RAD; Capacitance:330pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:Ceralam MR Series; Operating Temperature Min:-55°C RoHS Compliant: No
Datasheet
Description
CAPACITOR CERAMIC 330PF, 200V, X7R, 10%, RAD; Capacitance:330pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:Ceralam MR Series; Operating Temperature Min:-55°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 330Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx - 52M9241 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx
52M9241
Capacitor Ceramic 330Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx 52M9241
CAPACITOR CERAMIC 330PF, 200V, X7R, 10%, RAD; Capacitance:330pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:Ceralam MR Series; Operating Temperature Min:-55°C RoHS Compliant: No

CAPACITOR CERAMIC 330PF, 200V, X7R, 10%, RAD; Capacitance:330pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:Ceralam MR Series; Operating Temperature Min:-55°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52M9241
Product Name Capacitor Ceramic 330Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details