Kyocera Corporation Ceramic Capacitors MR052C102KAT

Description
1000pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR052C102KAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR052C102KAT-ND
Ceramic Capacitors MR052C102KAT-ND
1000pF ±10% 200V Ceramic Capacitor X7R Radial

1000pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor Ceramic 1000Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx - 53J3739 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx
53J3739
Capacitor Ceramic 1000Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx 53J3739
CAPACITOR CERAMIC 1000PF, 200V, X7R, 10%, RAD; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: No

CAPACITOR CERAMIC 1000PF, 200V, X7R, 10%, RAD; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR052C102KAT-ND 53J3739
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf, 200V, X7R, 10%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers