Kyocera Corporation Ceramic Capacitors MR052A150FHA

Description
15pF ±1% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
15pF ±1% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR052A150FHA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR052A150FHA-ND
Ceramic Capacitors MR052A150FHA-ND
15pF ±1% 200V Ceramic Capacitor C0G, NP0 Radial

15pF ±1% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ccr Radials / Bulk Rohs Compliant Kyocera Avx - 53J3688 - Newark, An Avnet Company
Chicago, IL, United States
Ccr Radials / Bulk Rohs Compliant Kyocera Avx
53J3688
Ccr Radials / Bulk Rohs Compliant Kyocera Avx 53J3688
CCR RADIALS / BULK ROHS COMPLIANT: YES

CCR RADIALS / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR052A150FHA-ND 53J3688
Product Name Ceramic Capacitors Ccr Radials / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P40U105M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details