KYOCERA AVX Components Corporation Capacitor Ceramic 4700Pf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx MR051X472KDA

Description
CAPACITOR CERAMIC 4700PF, 100V, X7R, 10%, RAD; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: No
Datasheet
Description
CAPACITOR CERAMIC 4700PF, 100V, X7R, 10%, RAD; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 4700Pf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx - 52M9232 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx
52M9232
Capacitor Ceramic 4700Pf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx 52M9232
CAPACITOR CERAMIC 4700PF, 100V, X7R, 10%, RAD; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 4700PF, 100V, X7R, 10%, RAD; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52M9232
Product Name Capacitor Ceramic 4700Pf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers