Kyocera Corporation Ceramic Capacitors MR051C332JAA

Description
3300pF ±5% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±5% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR051C332JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR051C332JAA-ND
Ceramic Capacitors MR051C332JAA-ND
3300pF ±5% 100V Ceramic Capacitor X7R Radial

3300pF ±5% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - MR051C332JAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MR051C332JAA
Ceramic Capacitors MR051C332JAA
CAP CER 3300PF 100V X7R RADIAL

CAP CER 3300PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number MR051C332JAA-ND MR051C332JAA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF200J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details