CERAMIC CAPACITOR, 0.01UF, 100V, X7R, 10%, RADIAL; Capacitance:10000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 71C9386 |
| Product Name | Ceramic Capacitor, 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Capacitance Range | 0.0100 microF |