Kyocera Corporation Ceramic Capacitors MR045C151KAA

Description
150pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR045C151KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR045C151KAA-ND
Ceramic Capacitors MR045C151KAA-ND
150pF ±10% 50V Ceramic Capacitor X7R Radial

150pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor,ceramic,150Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx - 53J3511 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,150Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
53J3511
Capacitor,ceramic,150Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx 53J3511
Capacitor,Ceramic,15 0pF,50VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,X7R-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,150pF,50VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,X7R-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR045C151KAA-ND 53J3511
Product Name Ceramic Capacitors Capacitor,ceramic,150Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details