Kyocera Corporation Ceramic Capacitors MR045C103KAA

Description
10000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR045C103KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR045C103KAA-ND
Ceramic Capacitors MR045C103KAA-ND
10000pF ±10% 50V Ceramic Capacitor X7R Radial

10000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor,ceramic,10000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx - 53J3508 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
53J3508
Capacitor,ceramic,10000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx 53J3508
Capacitor,Ceramic,10 000pF,50VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,X7R-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,10000pF,50VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,X7R-TC Code RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - MR045C103KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MR045C103KAA
Ceramic Capacitors MR045C103KAA
CAP CER 10000PF 50V X7R RADIAL

CAP CER 10000PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MR045C103KAA-ND 53J3508 MR045C103KAA
Product Name Ceramic Capacitors Capacitor,ceramic,10000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers