Kyocera Corporation Ceramic Capacitors MR045A182KAA

Description
1800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR045A182KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR045A182KAA-ND
Ceramic Capacitors MR045A182KAA-ND
1800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

1800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,1800Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J3474 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1800Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J3474
Capacitor,ceramic,1800Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J3474
Capacitor,Ceramic,18 00pF,50VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,NP0-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,1800pF,50VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,NP0-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR045A182KAA-ND 53J3474
Product Name Ceramic Capacitors Capacitor,ceramic,1800Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details