Kyocera Corporation Ceramic Capacitors MR045A101KAA

Description
100pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR045A101KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR045A101KAA-ND
Ceramic Capacitors MR045A101KAA-ND
100pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,100Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J3461 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J3461
Capacitor,ceramic,100Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J3461
Capacitor,Ceramic,10 0pF,50VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,NP0-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,100pF,50VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,NP0-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR045A101KAA-ND 53J3461
Product Name Ceramic Capacitors Capacitor,ceramic,100Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX103K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details