Kyocera Corporation Ceramic Capacitors MR042C471JAA

Description
470pF ±5% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±5% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR042C471JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR042C471JAA-ND
Ceramic Capacitors MR042C471JAA-ND
470pF ±5% 200V Ceramic Capacitor X7R Radial

470pF ±5% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor,ceramic,470Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx - 53J3455 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
53J3455
Capacitor,ceramic,470Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx 53J3455
Capacitor,Ceramic,47 0pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,X7R-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,470pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,X7R-TC Code RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - MR042C471JAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MR042C471JAA
Ceramic Capacitors MR042C471JAA
CAP CER 470PF 200V X7R RADIAL

CAP CER 470PF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MR042C471JAA-ND 53J3455 MR042C471JAA
Product Name Ceramic Capacitors Capacitor,ceramic,470Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1855029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - P10R333K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details