Kyocera Corporation Ceramic Capacitors MR042C101MAA

Description
100pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR042C101MAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR042C101MAA-ND
Ceramic Capacitors MR042C101MAA-ND
100pF ±20% 200V Ceramic Capacitor X7R Radial

100pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - MR042C101MAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MR042C101MAA
Ceramic Capacitors MR042C101MAA
CAP CER 100PF 200V X7R RADIAL

CAP CER 100PF 200V X7R RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,100Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx - 53J3452 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
53J3452
Capacitor,ceramic,100Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx 53J3452
Capacitor,Ceramic,10 0pF,200VDC,.5-pF Tol,.5+pf Tol,20-% Tol,20+% Tol,X7R-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,100pF,200VDC,.5-pF Tol,.5+pf Tol,20-% Tol,20+% Tol,X7R-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MR042C101MAA-ND MR042C101MAA 53J3452
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,100Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - C11AH0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details