Kyocera Corporation Ceramic Capacitors MR041C331JAA

Description
330pF ±5% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±5% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR041C331JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR041C331JAA-ND
Ceramic Capacitors MR041C331JAA-ND
330pF ±5% 100V Ceramic Capacitor X7R Radial

330pF ±5% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor,ceramic,330Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx - 53J3433 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,330Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
53J3433
Capacitor,ceramic,330Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx 53J3433
Capacitor,Ceramic,33 0pF,100VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,X7R-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,330pF,100VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,X7R-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR041C331JAA-ND 53J3433
Product Name Ceramic Capacitors Capacitor,ceramic,330Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R473M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details