Kyocera Corporation Ceramic Capacitors MR041A471GAA

Description
470pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR041A471GAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR041A471GAA-ND
Ceramic Capacitors MR041A471GAA-ND
470pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial

470pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,470Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 55K6939 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
55K6939
Capacitor,ceramic,470Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx 55K6939
Capacitor,Ceramic,47 0pF,100VDC,.5-pF Tol,.5+pf Tol,2-% Tol,2+% Tol,NP0-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,470pF,100VDC,.5-pF Tol,.5+pf Tol,2-% Tol,2+% Tol,NP0-TC Code RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - MR041A471GAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MR041A471GAA
Ceramic Capacitors MR041A471GAA
CAP CER 470PF 100V NP0 RADIAL

CAP CER 470PF 100V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MR041A471GAA-ND 55K6939 MR041A471GAA
Product Name Ceramic Capacitors Capacitor,ceramic,470Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C11AH200J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers