Kyocera Corporation Ceramic Capacitors MR041A2R0DAA

Description
2pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR041A2R0DAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR041A2R0DAA-ND
Ceramic Capacitors MR041A2R0DAA-ND
2pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial

2pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,2Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J3408 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J3408
Capacitor,ceramic,2Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J3408
Capacitor,Ceramic,2p F,100VDC,.5-pF Tol,.5+pf Tol,NP0-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,2pF,100VDC,.5-pF Tol,.5+pf Tol,NP0-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR041A2R0DAA-ND 53J3408
Product Name Ceramic Capacitors Capacitor,ceramic,2Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK05BX822K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details