AVX Corporation Ceramic Capacitors MK03V79R1BAT2A

Description
9.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
9.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6284-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6284-2-ND
Ceramic Capacitors 478-6284-2-ND
9.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

9.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MK03V79R1BAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
MK03V79R1BAT2A
Capacitors - Ceramic Capacitors MK03V79R1BAT2A
CAP CER 9.1PF 250V C0G/NP0 0603

CAP CER 9.1PF 250V C0G/NP0 0603

Supplier's Site
Capacitor Rf, 9.1Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx - 20T0768 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf, 9.1Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx
20T0768
Capacitor Rf, 9.1Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx 20T0768
CAPACITOR RF, 9.1PF, 250V, 0603 0.1pF; Capacitance:9.1pF; Voltage Rating:250V; Product Range:MK Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

CAPACITOR RF, 9.1PF, 250V, 0603 0.1pF; Capacitance:9.1pF; Voltage Rating:250V; Product Range:MK Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Capactior Rf, 9.1Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx - 20T0769 - Newark, An Avnet Company
Chicago, IL, United States
Capactior Rf, 9.1Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx
20T0769
Capactior Rf, 9.1Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx 20T0769
CAPACTIOR RF, 9.1PF, 250V, 0603 0.1pF; Capacitance:9.1pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACTIOR RF, 9.1PF, 250V, 0603 0.1pF; Capacitance:9.1pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-6284-2-ND MK03V79R1BAT2A 20T0768 20T0769
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Rf, 9.1Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx Capactior Rf, 9.1Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - M30R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers