TVS DIODE ARRAY, 18V, 0612, FULL REEL; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MultiGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0612 [1632 Metric]; Peak Surge Current @ 8/20µS:15A RoHS Compliant: Yes
MULTIGUARD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 53J3332 | MG064S18A400RP |
| Product Name | Tvs Diode Array, 18V, 0612, Full Reel; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Diode Type | Transient Voltage Suppressor Diodes |