VARISTOR 19.5V 30A 0612
Manufacturer: AVX Corporation
Win Source Part Number: 884563-MG064S14A300D
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: 19.5 V 30 A Varistor 4 Circuit Surface Mount, MLCV 0612 (1632 Metric)
Package: 0612 (1632 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 478-2542-2, MG064S14A300DP-ND, 478-2542-1, 478-2542-6
AVXâs MultiGuard products offer numerous advantages, including repetitive strike capability and space savings. In some cases, MultiGuard consumes less than 75% of the PCB real estate required for the equivalent number of discrete chips. This size advantage, coupled with the savings associated with placing only one chip, makes MultiGuard the TVS component of choice for ESD protection of I/O lines in portable equipment and programming ports in cellular phones. All models are highly reliable and excellent quality.
Varistor Voltage = 19.5V
Series = MG
Maximum DC Voltage Rating = 18V
Maximum AC Voltage Rating = 10V
Clamping Voltage = 32V
Package/Case = 0612 (1632M)
Capacitance = 425pF
TVS DIODE ARRAY, 14V, 0612; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MultiGuard Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0612 [1632 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:425pF RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
Product Number | MG064S14A300DP | 884563-MG064S14A300DP | 8875947 | 35C2937 |
Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | TVS - TVS - Varistors, MOVs - MG064S14A300DP | Tvs Diode Array, 14V, 0612; Voltage Rating Vac Kyocera Avx | |
Package | Surface Mount, MLCV | |||
Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
VC | 32 volts |