TVS DIODE ARRAY, 9V, 0612, FULL REEL; Voltage Rating VAC:6.4V; Voltage Rating VDC:9V; Product Range:MultiGuard Series; Clamping Voltage Vc Max:22V; Varistor Case Style:0612 [1632 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 53J3330 |
| Product Name | Tvs Diode Array, 9V, 0612, Full Reel; Voltage Rating Vac Kyocera Avx |
| Diode Type | Transient Voltage Suppressor Diodes |