Manufacturer: AVX Corporation
Win Source Part Number: 884562-MG064S09A200D
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: 12.7 V 30 A Varistor 4 Circuit Surface Mount, MLCV 0612 (1632 Metric)
Package: 0612 (1632 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 478-2481-1, 478-2481-2, 478-2481-6
VARISTOR 12.7V 30A 0612
TVS DIODE ARRAY, 9V, 0612, FULL REEL; Voltage Rating VAC:6.4V; Voltage Rating VDC:9V; Product Range:MultiGuard Series; Clamping Voltage Vc Max:22V; Varistor Case Style:0612 [1632 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
VARISTOR, MLV, 22V, 0612 ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes |
| Product Number | 884562-MG064S09A200DP | MG064S09A200DP | 16R1243 | 80AH2061 |
| Product Name | TVS - TVS - Varistors, MOVs - MG064S09A200DP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Tvs Diode Array, 9V, 0612, Full Reel; Voltage Rating Vac Kyocera Avx | Varistor, Mlv, 22V, 0612 Rohs Compliant Kyocera Avx |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |