AVX Corporation TVS - TVS - Varistors, MOVs - MG064S05A150DP MG064S05A150DP

Description
Manufacturer: AVX Corporation Win Source Part Number: 884561-MG064S05A150D P Operating Temperature Range: -55°C ~ 125°C (TA) Features: 8.5 V 30 A Varistor 4 Circuit Surface Mount, MLCV 0612 (1632 Metric) Package: 0612 (1632 Metric) Package: Reel - TR Mounting: Surface Mount, MLCV Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 478-2541-1, 478-2541-2, MG064S05A150DP-ND, 478-2541-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 884561-MG064S05A150D P Operating Temperature Range: -55°C ~ 125°C (TA) Features: 8.5 V 30 A Varistor 4 Circuit Surface Mount, MLCV 0612 (1632 Metric) Package: 0612 (1632 Metric) Package: Reel - TR Mounting: Surface Mount, MLCV Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 478-2541-1, 478-2541-2, MG064S05A150DP-ND, 478-2541-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - MG064S05A150DP - 884561-MG064S05A150DP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - MG064S05A150DP
884561-MG064S05A150DP
TVS - TVS - Varistors, MOVs - MG064S05A150DP 884561-MG064S05A150DP
Manufacturer: AVX Corporation Win Source Part Number: 884561-MG064S05A150D P Operating Temperature Range: -55°C ~ 125°C (TA) Features: 8.5 V 30 A Varistor 4 Circuit Surface Mount, MLCV 0612 (1632 Metric) Package: 0612 (1632 Metric) Package: Reel - TR Mounting: Surface Mount, MLCV Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 478-2541-1, 478-2541-2, MG064S05A150DP-ND, 478-2541-6

Manufacturer: AVX Corporation
Win Source Part Number: 884561-MG064S05A150DP
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: 8.5 V 30 A Varistor 4 Circuit Surface Mount, MLCV 0612 (1632 Metric)
Package: 0612 (1632 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 478-2541-1, 478-2541-2, MG064S05A150DP-ND, 478-2541-6

Buy Now Datasheet
Tvs Diode Array, 5.6V, 0612, Full Reel; Voltage Rating Vac Kyocera Avx - 35C2935 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 5.6V, 0612, Full Reel; Voltage Rating Vac Kyocera Avx
35C2935
Tvs Diode Array, 5.6V, 0612, Full Reel; Voltage Rating Vac Kyocera Avx 35C2935
TVS DIODE ARRAY, 5.6V, 0612, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:MultiGuard Series; Clamping Voltage Vc Max:15V; Varistor Case Style:0612 [1632 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

TVS DIODE ARRAY, 5.6V, 0612, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:MultiGuard Series; Clamping Voltage Vc Max:15V; Varistor Case Style:0612 [1632 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - MG064S05A150DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
MG064S05A150DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs MG064S05A150DP
VARISTOR 8.5V 30A 0612

VARISTOR 8.5V 30A 0612

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 884561-MG064S05A150DP 35C2935 MG064S05A150DP
Product Name TVS - TVS - Varistors, MOVs - MG064S05A150DP Tvs Diode Array, 5.6V, 0612, Full Reel; Voltage Rating Vac Kyocera Avx Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MMBD7000LT1 - 885304-MMBD7000LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Dual voltage regulator diodes - BZB84-C3V0-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers