VARISTOR 28V 20A 0612
TVS DIODE ARRAY, 18V, 0612, FULL REEL; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MultiGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0612 [1632 Metric]; Peak Surge Current @ 8/20µS:20A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | MG064L18X500RP | 53J3325 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Tvs Diode Array, 18V, 0612, Full Reel; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount |