TVS DIODE ARRAY, 18V, 0508; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MultiGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0508 [1220 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:225pF RoHS Compliant: Yes
MULTIGUARD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 53J3324 | MG052S18A400RP |
| Product Name | Tvs Diode Array, 18V, 0508; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Diode Type | Transient Voltage Suppressor Diodes |