Kyocera Corporation Ceramic Capacitors MD035C334KAA

Description
0.33µF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD035C334KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD035C334KAA-ND
Ceramic Capacitors MD035C334KAA-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 2-DIP

0.33µF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD035C334KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD035C334KAA
Ceramic Capacitors MD035C334KAA
CAP CER 0.33UF 50V X7R 2-DIP

CAP CER 0.33UF 50V X7R 2-DIP

Supplier's Site Datasheet
Ceramic Capacitor, 0.33Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3298 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.33Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3298
Ceramic Capacitor, 0.33Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3298
CERAMIC CAPACITOR, 0.33UF, 50V, X7R, 10%, DIP; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CERAMIC CAPACITOR, 0.33UF, 50V, X7R, 10%, DIP; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD035C334KAA-ND MD035C334KAA 53J3298
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.33Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB252K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C17CF5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details