Kyocera Corporation Ceramic Capacitors MD035C105KAA

Description
1µF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10976-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10976-ND
Ceramic Capacitors 478-10976-ND
1µF ±10% 50V Ceramic Capacitor X7R 2-DIP

1µF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Singapore, Singapore
1uF 50V DIP Capacitor
60-MD035C105KAA
1uF 50V DIP Capacitor 60-MD035C105KAA
Cap Ceramic 1uF 50V X7R 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD035C105KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD035C105KAA can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 50V X7R 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD035C105KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD035C105KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - MD035C105KAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MD035C105KAA
Capacitors - Ceramic Capacitors MD035C105KAA
CAP CER 1UF 50V X7R 2-DIP

CAP CER 1UF 50V X7R 2-DIP

Supplier's Site
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3297 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3297
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3297
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, DIP; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP; Qualification:-RoHS Compliant: No

CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, DIP; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10976-ND 60-MD035C105KAA MD035C105KAA 53J3297
Product Name Ceramic Capacitors 1uF 50V DIP Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers