Kyocera Corporation Ceramic Capacitors MD025C184KAB

Description
0.18µF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
0.18µF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD025C184KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD025C184KAB-ND
Ceramic Capacitors MD025C184KAB-ND
0.18µF ±10% 50V Ceramic Capacitor X7R 2-DIP

0.18µF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD025C184KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD025C184KAB
Ceramic Capacitors MD025C184KAB
CAP CER 0.18UF 50V X7R 2-DIP

CAP CER 0.18UF 50V X7R 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number MD025C184KAB-ND MD025C184KAB
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 105PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details