Kyocera Corporation Ceramic Capacitors MD025A103FAB

Description
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD025A103FAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD025A103FAB-ND
Ceramic Capacitors MD025A103FAB-ND
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 2-DIP

10000pF ±1% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor,ceramic,10000Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 53J3283 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10000Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
53J3283
Capacitor,ceramic,10000Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 53J3283
Capacitor,Ceramic,10 000pF,50VDC,1-% Tol,1+% Tol,NP0-TC Code,-82,22%-TC,-30, 30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,10000pF,50VDC,1-% Tol,1+% Tol,NP0-TC Code,-82,22%-TC,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD025A103FAB-ND 53J3283
Product Name Ceramic Capacitors Capacitor,ceramic,10000Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101622U040AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details