Kyocera Corporation Ceramic Capacitors MD015E224MAB

Description
0.22µF ±20% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet
Description
0.22µF ±20% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5195-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5195-ND
Ceramic Capacitors 478-5195-ND
0.22µF ±20% 50V Ceramic Capacitor Z5U 2-DIP

0.22µF ±20% 50V Ceramic Capacitor Z5U 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015E224MAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015E224MAB
Ceramic Capacitors MD015E224MAB
CAP CER 0.22UF 50V Z5U 2-DIP

CAP CER 0.22UF 50V Z5U 2-DIP

Supplier's Site Datasheet
Ceramic Capacitor, 0.22Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx - 97C8087 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.22Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx
97C8087
Ceramic Capacitor, 0.22Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx 97C8087
CERAMIC CAPACITOR, 0.22UF, 50V, Z5U, 20%, DIP; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CERAMIC CAPACITOR, 0.22UF, 50V, Z5U, 20%, DIP; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-5195-ND MD015E224MAB 97C8087
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.22Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers