Kyocera Corporation Ceramic Capacitors MD015C681KAB

Description
680pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
680pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C681KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C681KAB-ND
Ceramic Capacitors MD015C681KAB-ND
680pF ±10% 50V Ceramic Capacitor X7R 2-DIP

680pF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic, 680Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3262 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 680Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3262
Capacitor Ceramic, 680Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3262
CAPACITOR CERAMIC, 680PF, 50V, X7R, 10%, DIP; Capacitance:680pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 680PF, 50V, X7R, 10%, DIP; Capacitance:680pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - MD015C681KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015C681KAB
Ceramic Capacitors MD015C681KAB
CAP CER 680PF 50V X7R 2-DIP

CAP CER 680PF 50V X7R 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MD015C681KAB-ND 53J3262 MD015C681KAB
Product Name Ceramic Capacitors Capacitor Ceramic, 680Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers